BSI - PD IEC PAS 63503-3-30

Fibre optic interconnecting devices and passive components — Connector optical interfaces for multi-core fibre Part 3-30: Connector parameters of standard outer diameter 4-core physically contacting fibres — Non-angled 2,5 mm and 1,25 mm diameter cylindrical full zirconia ferrules

active, Most Current
Organization: BSI
Publication Date: 29 February 2024
Status: active
Page Count: 14
ICS Code (Fibre optic interconnecting devices): 33.180.20

Document History

PD IEC PAS 63503-3-30
February 29, 2024
Fibre optic interconnecting devices and passive components — Connector optical interfaces for multi-core fibre Part 3-30: Connector parameters of standard outer diameter 4-core physically contacting fibres — Non-angled 2,5 mm and 1,25 mm diameter cylindrical full zirconia ferrules
A description is not available for this item.
Advertisement