SNV - SN EN 16678

Safety and control devices for gas burners and gas burning appliances - Automatic shut-off valves for operating pressure of above 500 kPa up to and including 6 300 kPa

active, Most Current
Organization: SNV
Publication Date: 1 October 2022
Status: active
Page Count: 54
ICS Code (Pressure regulators): 23.060.40

Document History

SN EN 16678
October 1, 2022
Safety and control devices for gas burners and gas burning appliances - Automatic shut-off valves for operating pressure of above 500 kPa up to and including 6 300 kPa
A description is not available for this item.
January 1, 2016
Safety and control devices for gas burners and gas burning appliances - Automatic shut-off valves for operating pressure of above 500 kPa up to and including 6300 kPa
A description is not available for this item.
Advertisement