ETSI - TS 137 571-3
Universal Mobile Telecommunications System (UMTS); LTE; 5G; User Equipment (UE) conformance specification for UE positioning; Part 3: Implementation Conformance Statement (ICS)
| Organization: | ETSI |
| Publication Date: | 1 January 2024 |
| Status: | active |
| Page Count: | 125 |
scope:
The present document provides the Implementation Conformance Statement (ICS) proforma for UTRAN, E-UTRAN and NR User Equipment (UE) supporting UE positioning, in compliance with the relevant requirements, and in accordance with the relevant guidance given in ISO/IEC 9646-1 [7] and ISO/IEC 9646-7 [8].
The present document also specifies a recommended applicability statement for the test cases included in 3GPP TS 37.571-1 [5] and 3GPP TS 37.571-2 [6]. These applicability statements are based on the features implemented in the UE.
Special conformance testing functions can be found in 3GPP TS 34.109 [10] for UTRA, 3GPP TS 36.509 [2] for E-UTRA and 3GPP TS 38.509 [14] for NR. The common test environments are included in 3GPP TS 34.108 [9] for UTRA, in 3GPP TS 36.508 [3] for E-UTRA and in 3GPP TS 38.508-1 [15] for NR.
The present document is valid for UE supporting UE positioning implemented according to 3GPP releases starting from Release 99 up to the Release indicated on the cover page of the present document.
Document History