CENELEC - EN IEC 63013

LED packages - Long-term luminous and radiant flux maintenance projection

active, Most Current
Organization: CENELEC
Publication Date: 1 November 2019
Status: active
Page Count: 20
ICS Code (Other standards related to lamps): 29.140.99
scope:

This document specifies procedures and conditions for measuring the luminous flux maintenance of LED packages, except LED packages for road vehicles. It also provides the procedures and conditions (criteria) of projecting the long-term luminous flux maintenance based on limited luminous flux maintenance test data collected. Within the context of this document, wherever luminous flux measurement data is specified, radiant flux measurement data and photon flux measurement data can also be used.

NOTE Applicability of this document covers, for example, LED packages for illumination purposes, LED packages for horticultural purposes or LED packages for germicidal disinfection purposes.

These projection methods employ data collected as per ANSI/IES LM-80-20 (LM-80).

The long-term projection is based on the exponential-fit-function procedure of ANSI/IES TM-21-21 and gives an alternative border function procedure in the case where the exponential-fit-function of ANSI/IES TM-21-21 is not applicable.

Document History

EN IEC 63013
November 1, 2019
LED packages - Long-term luminous and radiant flux maintenance projection
This document specifies procedures and conditions for measuring the luminous flux maintenance of LED packages, except LED packages for road vehicles. It also provides the procedures and conditions...
November 1, 2019
LED packages - Long-term luminous and radiant flux maintenance projection
This document is applicable to LED packages for general lighting services. It specifies procedures and conditions for measuring the luminous flux maintenance of LED packages. It also provides the...
November 1, 2019
LED packages - Long-term luminous and radiant flux maintenance projection
This document is applicable to LED packages for general lighting services and LED packages for horticultural lighting. It specifies procedures and conditions for measuring the luminous flux...

References

Advertisement