SNV - SN EN 3525
Aerospace series - Steel 15CrMoV6 (1.7334) - Air melted - Hardened and tempered - Plates - 6 mm ≤ a ≤ 20 mm - 1 080 MPa ≤ Rm ≤ 1 280 MPa
active, Most Current
| Organization: | SNV |
| Publication Date: | 1 January 2024 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Steels): | 49.025.10 |
scope:
This document specifies the requirements relating to:
Steel 15CrMoV6 (1.7334)
Air melted
Hardened and tempered
Plates
6 mm ≤ a ≤ 20 mm
1 080 MPa ≤ Rm ≤ 1 280 MPa
for aerospace applications.
W.nr: 1.7334.
ASD-STAN designation: FE-PL1505.
Document History
SN EN 3525
January 1, 2024
Aerospace series - Steel 15CrMoV6 (1.7334) - Air melted - Hardened and tempered - Plates - 6 mm ≤ a ≤ 20 mm - 1 080 MPa ≤ Rm ≤ 1 280 MPa
This document specifies the requirements relating to:
Steel 15CrMoV6 (1.7334)
Air melted
Hardened and tempered
Plates
6 mm ≤ a ≤ 20 mm
1 080 MPa ≤ Rm ≤ 1 280 MPa
for aerospace applications....
June 1, 2007
Aerospace series - Steel FE-PL1505 (15CrMoV6) - Air melted - Hardened and tempered - Plate - 6 mm < or = to a < or = to 20 mm - 1 080 MPa < or = to Rm < or = to 1 280 MPa
A description is not available for this item.