SNV - SN EN 2995-006

Aerospace series - Circuit breakers, single-pole, temperature compensated, rated currents 1 A to 25 A - Part 006: 6,3 mm & 2,8 mm blade terminal with polarized signal contact - Product standard

active, Most Current
Organization: SNV
Publication Date: 1 January 2024
Status: active
Page Count: 18
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This document specifies the characteristics of single-pole circuit breakers, temperature compensated with a rated current from 1 A to 25 A, used in aircraft on-board circuits at a temperature between -55 °C and 125 °C and at an altitude of 15 000 m max.

These circuit breakers are operated by a push-pull type single push button (actuator), with delayed action "trip-free" tripping with a polarized signal contact which is open when main contacts are closed, and inversely.

They will continue to function up to the short-circuit current.

Document History

SN EN 2995-006
January 1, 2024
Aerospace series - Circuit breakers, single-pole, temperature compensated, rated currents 1 A to 25 A - Part 006: 6,3 mm & 2,8 mm blade terminal with polarized signal contact - Product standard
This document specifies the characteristics of single-pole circuit breakers, temperature compensated with a rated current from 1 A to 25 A, used in aircraft on-board circuits at a temperature between...

References

Advertisement