IEEE - P400.2/D10

Draft Guide for Field Testing of Shielded Power Cable Systems Using Very Low Frequency (VLF) (less than 1 Hz)

pending
Organization: IEEE
Publication Date: 1 January 2024
Status: pending
Page Count: 55

Document History

P400.2/D10
January 1, 2024
Draft Guide for Field Testing of Shielded Power Cable Systems Using Very Low Frequency (VLF) (less than 1 Hz)
A description is not available for this item.
March 6, 2013
Guide for Field Testing of Shielded Power Cable Systems Using Very Low Frequency (VLF) (less than 1 Hz)
This guide describes VLF withstand and other diagnostic tests and the measurements that are performed in the field on service-aged shielded medium and high-voltage cables rated 5 kV through 69 kV...
September 23, 2004
Guide for Field Testing of Shielded Power Cable Systems Using Very Low Frequency (VLF)
Foreword A significant investment with respect to electric power distribution is in cable systems. A high degree of reliability and reasonable life expectancy of the cable systems are necessary. In...
Advertisement