NSF - 359
Valves for Crosslinked Polyethylene (PEX) Water Distribution Tubing Systems
| Organization: | NSF |
| Publication Date: | 14 October 2022 |
| Status: | active |
| Page Count: | 18 |
scope:
This standard applies to in line-valves for use in radiant heating systems, and hot and cold water crosslinked polyethylene (PEX) distribution systems which are compliant with the requirements identified in ASTM F8772F 3 for PEX tubing systems. Valves meeting these requirements are rated for a minimum 100 psi (0.69 MPa) at 180 °F (82 °C). This standard is supplemental to ASTM F8773 and identifies additional requirements specific for valves. This standard covers components intended for use in residential and commercial, hot and cold, potable water distribution systems; and sealed central heating, including underfloor heating systems. This standard excludes supply stops and fixture fittings (faucets).
Purpose
This standard establishes the minimum physical and performance requirements for in-line valves used with cross-linked polyethylene (PEX) systems. Establishment of these criteria provide for the protection of public health and the environment.
3 ASTM International.
Document History