ULSE - UL 60947-1

Low-Voltage Switchgear and Controlgear - Part 1: General Rules

active
Buy Now
Organization: ULSE
Publication Date: 31 May 2022
Status: active
scope:

1 Scope and object

This standard applies, when required by the relevant product standard, to low-voltage switchgear and controlgear hereinafter referred to as "equipment" or "device" and intended to be connected to circuits, the rated voltage of which does not exceed 1 000 V a.c. or 1 500 V d.c.

This standard states the general rules and common safety requirements for low-voltage switchgear and controlgear, including:

- definitions;

- characteristics;

- information supplied with the equipment;

- normal service, mounting and transport conditions;

- constructional and performance requirements;

- verification of characteristics and performance;

- environmental aspects.

This standard does not apply to low-voltage switchgear and controlgear assemblies which are dealt with in IEC 61439 series, as applicable.

1 1.1 This equipment is intended for installation in accordance with CSA C22.1, Canadian Electrical Code (CE Code, Part I); Mexican Official Standard, NOM-001-SEDE; and the US National Electrical Code (NEC), NFPA 70.

Document History

UL 60947-1
May 31, 2022
Low-Voltage Switchgear and Controlgear - Part 1: General Rules
1 Scope and object This standard applies, when required by the relevant product standard, to low-voltage switchgear and controlgear hereinafter referred to as "equipment" or "device" and intended to...
Advertisement