ULSE - UL 674

Electric Motors and Generators for Use in Hazardous (Classified) Locations

active
Buy Now
Organization: ULSE
Publication Date: 29 July 2022
Status: active
scope:

1.1 This standard applies to electric motors and generators or submersible and nonsubmersible sewage pumps and systems suitable for use in Class I, Division 1, Groups B, C and D, and Class II, Division 1, Groups E, F and G, hazardous (classified) locations as defined by CSA C22.1 Canadian Electrical Code, Part I (CE Code), the National Electrical Code, ANSI/NFPA 70 (NEC), and NOM-001-SEDE.

Note: In the US, the application "hazardous locations" is referred to as "hazardous (classified) locations".

1.2 This standard covers the same type of electrical equipment indicated in 1 for installation and use in Class I, Zone 1, Groups IIA and IIB, IIB+H2, and Zone 20 and 21 hazardous locations.

1.3 This standard also covers other rotating machinery such as, but not limited to, electric brakes, tachometers, encoders, and slip rings.

1.4 This standard does not address types of protection other than explosion-proof or dust-ignition-proof.

1.5 For Canada Only - This standard does not include Canadian energy efficiency or product performance requirements. For such requirements, see Annex A, item 19. It is possible that item 19 is referenced in whole or in part in federal, provincial, territorial, or local laws or regulations relating to energy efficiency or product performance. The appropriate governmental authorities should be consulted to confirm whether item 19 has been referenced in laws or regulations.

Note: This standard also does not include U.S. energy efficiency requirements for electric motors used in hazardous (classified) locations.

Document History

UL 674
July 29, 2022
Electric Motors and Generators for Use in Hazardous (Classified) Locations
1.1 This standard applies to electric motors and generators or submersible and nonsubmersible sewage pumps and systems suitable for use in Class I, Division 1, Groups B, C and D, and Class II,...
Advertisement