ULSE - UL 248-1

Low-Voltage Fuses - Part 1: General Requirements

active
Buy Now
Organization: ULSE
Publication Date: 24 October 2022
Status: active
scope:

1.1 This Standard applies to low-voltage fuses rated 1000 V or less, AC and/or DC, with interrupting ratings up to 300 kA (200 kA for Mexico). These fuses are intended to be used in accordance with the Canadian Electrical Code, Part I, CSA C22.1, NOM - 001, Mexican Electrical Code, and the National Electrical Code, NFPA 70.

1.2 This Standard and its subsequent Parts establish the characteristics, construction, operating conditions, markings, and test conditions for each of the fuse classes so that initial investigation and follow-up verification can be performed in an orderly manner. The titles of the Clauses in this Part 1 correspond to the similarly titled Clauses in subsequent Parts.

Document History

UL 248-1
October 24, 2022
Low-Voltage Fuses - Part 1: General Requirements
1.1 This Standard applies to low-voltage fuses rated 1000 V or less, AC and/or DC, with interrupting ratings up to 300 kA (200 kA for Mexico). These fuses are intended to be used in accordance with...
Advertisement