ULSE - UL 252A

Compressed Gas Regulator Accessories

active
Buy Now
Organization: ULSE
Publication Date: 27 October 2022
Status: active
scope:

1.1 These minimum requirements cover accessories intended for direct connection to the low or delivery pressure side of compressed gas regulators. These devices are not intended for direct connection to high storage cylinder pressures.

1.2 Accessories covered by these requirements are intended for use with compressed gases such as air, carbon dioxide, inert gases, fuel gases, nitrogen, nitrous oxide and oxygen.

1.3 The suitability of an accessory in combination with a compressed gas regulator shall be judged under the applicable requirements of the Standard for Compressed Gas Service, UL/ULC 252.

1.4 These requirements do not cover:

  1. a) Flow characteristics;
  2. b) The physiological effects of accessories to be used with medical gases;
  3. c) Accuracy of pressure gauges and flow indicators; nor
  4. d) Accessories that are covered by other UL standards.

Document History

UL 252A
October 27, 2022
Compressed Gas Regulator Accessories
1.1 These minimum requirements cover accessories intended for direct connection to the low or delivery pressure side of compressed gas regulators. These devices are not intended for direct connection...
October 27, 2022
Accessoires de régulateurs de gaz comprimé
1.1 These minimum requirements cover accessories intended for direct connection to the low or delivery pressure side of compressed gas regulators. These devices are not intended for direct connection...
Advertisement