ULSE - UL 66

Fixture Wire

active
Buy Now
Organization: ULSE
Publication Date: 18 January 2023
Status: active
scope:

1.1 This standard states basic construction, test, and marking requirements for fixture wires. Fixture wires are single conductor and are of the following types:

600 volt Types:

PTF, PTFF, PAF, PAFF, KF-2, KFF-2, PF, PFF, PGF, PGFF, SF-2, SFF-2, ZF, ZFF, ZHF, TF, TFF, TFN, TFFN, RFH-2, FFH-2, FFHH-2, HF, HFF, RFHH-2, and RFHH-3

300 volt Types:

KF-1, KFF-1, SF-1, SFF-1, RFH-1, XF, and XFF

These types are for use as specified in Article 402 and other applicable parts of the National Electrical Code (NEC), ANSI/NFPA 70. These types are as described individually in index - of this standard.

Document History

UL 66
January 18, 2023
Fixture Wire
1.1 This standard states basic construction, test, and marking requirements for fixture wires. Fixture wires are single conductor and are of the following types: 600 volt Types: PTF, PTFF, PAF,...
Advertisement