ULSE - ULC 541

Speakers for Fire Alarm and Signaling Systems, Including Accessories

active
Buy Now
Organization: ULSE
Publication Date: 26 May 2023
Status: active
scope:

1.1 These requirements cover self-contained, refrigerated vending machines intended for connection to alternating-current circuits rated 600 volts or less in accordance with ANSI/NFPA 70. Vending machines covered by these requirements:

  1. a) Incorporate refrigeration systems of the air-cooled or water-cooled type employing hermetic refrigerant motor-compressors;
  2. b) May be battery operated;
  3. c) May employ flammable refrigerant as defined in Requirements for Refrigerated Venders Employing a Flammable Refrigerant in the Refrigerating System, Supplement SA;
  4. d) May employ thermoelectric chilling systems.

1.2 These requirements also cover refrigerated vending machines intended for installation within motor fuel dispensing facilities in accordance with Supplement SB of this Standard: Requirements for Refrigerated Vending Machines Intended for Installation within Motor Fuel Dispensing Facilities, and as defined by NFPA 30A.

1.3 These requirements do not cover vending machines incorporating universal motors rated at more than 250 volts, nor vending machines which have a principal function other than storage and dispensing of refrigerated products; nor to vending stations, that is, freestanding stationary structures for outdoor use.

Document History

May 26, 2023
Haut-parleurs pour réseaux avertisseurs d
1.1 These requirements cover self-contained, refrigerated vending machines intended for connection to alternating-current circuits rated 600 volts or less in accordance with ANSI/NFPA 70. Vending...
ULC 541
May 26, 2023
Speakers for Fire Alarm and Signaling Systems, Including Accessories
1.1 These requirements cover self-contained, refrigerated vending machines intended for connection to alternating-current circuits rated 600 volts or less in accordance with ANSI/NFPA 70. Vending...
Advertisement