ULSE - UL 1203
ExplosionProof and Dust-IgnitionProof Electrical Equipment for Use in Hazardous (Classified) Locations
| Organization: | ULSE |
| Publication Date: | 10 July 2023 |
| Status: | active |
scope:
1.1 These requirements cover explosionproof and dust-ignitionproof electrical equipment for installation and use in hazardous (classified) locations, Class I, Division 1, Groups A, B, C, and D, and Class II, Division 1, Groups E, F, and G, in accordance with the National Electrical Code, NFPA 70.
1.2 These requirements also cover explosionproof electrical equipment for installation and use in Class I, Zone 1, Groups IIA, IIB, and IIC hazardous (classified) locations and dust-ignitionproof equipment for use in Zone 20, 21, and 22 locations.
1.3 These requirements also cover explosionproof electrical equipment that has been investigated for use in one or more specific gas or vapor atmospheres with or without additional Class I Groups. See 6.
1.4 These requirements do not cover equipment for use in hazardous (classified) locations specifically covered in a separate standard.
1.5 These requirements cover equipment for use under the following atmospheric conditions:
- a) A minimum ambient temperature of minus 60 °C (minus 76 °F);
- b) An oxygen concentration not greater than 21 % by volume; and
- c) A nominal barometric pressure of one atmosphere.
1.6 Equipment covered by this standard shall also comply with the applicable requirements for similar equipment for use in ordinary unclassified locations.
Document History