ULSE - UL 2930

Cord-and-Plug-Connected Health Care Facility Outlet Assemblies

active
Buy Now
Organization: ULSE
Publication Date: 11 August 2023
Status: active
scope:

1.1 These requirements cover indoor-use cord-and-plug-connected Health Care Facility receptacle outlet assemblies (HCOA) rated 250 V AC or less and 20 Amperes or less. HCOA are for use as a movable power supply connection for cord-and-plug-connected medical electrical utilization equipment in accordance with the National Electrical Code, NFPA 70, Article 517 Health Care Facilities, and with NFPA 99, Health Care Facilities Code, for use in Category 2 (General Patient Care) Spaces or Category 1 (Critical Patient Care) Spaces, including Patient Care Vicinities equipped with Patient Equipment Grounding Points and an Attachment Plug with an Integral Patient Equipment Grounding Connection.

1.2 HCOAs are intended to supply cord-and-plug-connected medical equipment complying with applicable requirements of the:

  1. a) Standard for Medical Electrical Equipment, Part 1: General Requirements for Safety, UL 60601‑1;
  2. b) Medical electrical equipment - Part 1: General requirements for basic safety and essential performance, IEC 60601-1; and
  3. c) Medical Electrical Equipment - Part 1-2: General Requirements for basic safety and essential performance - Collateral standard: Electromagnetic disturbances - Requirements and tests, AAMI 60601-1-2.

1.3 These requirements cover HCOA consisting of an NEMA WD 6-configuration Hospital Grade attachment plug and a length of non-detachable flexible cord terminated in an enclosure in which are mounted NEMA WD 6-configuration Hospital Grade individual receptacle outlets (duplex or single) which are connected conductively to an integral patient equipment grounding terminal or jack provided for user connection of a discrete patient equipment grounding conductor to Patient Equipment Grounding Points, installed in the Patient Care Vicinities of a Health Care Facility.

1.4 These requirements also cover an HCOA provided with an attachment plug with an integral patient equipment grounding connection. Once inserted into a duplex receptacle outlet, this equipment provides the Patient Equipment Grounding Point connection, in the Patient Care Vicinities of a Health Care Facility.

1.5 An HCOA is not intended for Home Health Care Use.

1.6 These requirements do not cover cord-connected, Relocatable Power Taps (RPT) intended only for indoor use as a temporary extension of a grounding alternating-current branch circuit for general use, covered by the Standard for Relocatable Power Taps, UL 1363. RPT are not suitable for use in Category 2 (General Patient Care) Spaces or Category 1 (Critical Patient Care) Spaces or Patient Care Vicinities.

1.7 These requirements do not cover cord-connected, Special Purpose Relocatable Power Taps (SPRPT); covered by the Outline of Investigation for Special Purpose Relocatable Power Taps, UL 1363A. SPRPT are power distribution components intended to supply power to plug-connected components of movable equipment assemblies that are rack, table, or pedestal-mounted. SPRPT are intended for use as components of complete equipment submitted for investigation rather than for direct separate installation in the field. The SPRPT shall be an integral part of the equipment assembly and permanently attached to the equipment assembly only by those qualified to assemble medical electrical equipment systems compliant with Medical electrical equipment - Part 1: General requirements for basic safety and essential performance, IEC 60601-1. SPRPT are not suitable for use in Patient Care Vicinities.

1.8 These requirements do not cover cord-connected, Furniture Power Distribution Units (FPDU), intended for indoor use that provide power for and are intended to be installed in furnishings. FPDU are covered by the Standard for Furniture Power Distribution Units, UL 962A.

Document History

UL 2930
August 11, 2023
Cord-and-Plug-Connected Health Care Facility Outlet Assemblies
1.1 These requirements cover indoor-use cord-and-plug-connected Health Care Facility receptacle outlet assemblies (HCOA) rated 250 V AC or less and 20 Amperes or less. HCOA are for use as a movable...
Advertisement