ULSE - UL 1686

Pin and Sleeve Configurations

active
Buy Now
Organization: ULSE
Publication Date: 5 September 2023
Status: active
scope:

1.1 These configurations cover attachment plugs, receptacles, and cord connectors, for use in accordance with the National Electrical Code (NEC), NFPA 70 and CSA C22.1, Canadian Electrical Code, Part I (CE Code).

1.2 These configurations do not cover devices rated at more than 800 A or for more than 600 V.

Document History

UL 1686
September 5, 2023
Pin and Sleeve Configurations
1.1 These configurations cover attachment plugs, receptacles, and cord connectors, for use in accordance with the National Electrical Code (NEC), NFPA 70 and CSA C22.1, Canadian Electrical Code, Part...
August 17, 2012
Standard for Pin and Sleeve Configurations
1.1 These configurations cover attachment plugs, receptacles, and cord connectors, for use in accordance with the National Electrical Code (NEC), NFPA 70 and CSA C22.1, Canadian Electrical Code, Part...
Advertisement