CEN - EN ISO 13123

Metallic and other inorganic coatings - Test method of cyclic heating for thermal-barrier coatings under temperature gradient

active, Most Current
Organization: CEN
Publication Date: 1 December 2011
Status: active
Page Count: 26
ICS Code (Surface treatment): 25.220.20
scope:

This International Standard applies to the test method of cyclic heating to evaluate the thermal-barrier performance and cyclic heat resistance of the thermal-barrier coatings provided for high-temperature components, such as burners, rotor and stator blades, etc. of power-generation gas turbines used in thermal power plants, aircraft engines and rocket engines.

Document History

EN ISO 13123
December 1, 2011
Metallic and other inorganic coatings - Test method of cyclic heating for thermal-barrier coatings under temperature gradient
This International Standard applies to the test method of cyclic heating to evaluate the thermal-barrier performance and cyclic heat resistance of the thermal-barrier coatings provided for...

References

Advertisement