ASTM International - ASTM R0033

ASME B36.10M-2004 Welded and Seamless Wrought Steel Pipe

active
Buy Now
Organization: ASTM International
Publication Date: 2 November 2004
Status: active
Page Count: 21
scope:

This Standard covers the standardization of dimensions of welded and seamless wrought steel pipe for high or low temperatures and pressures.

The word pipe is used, as distinguished from tube, to apply to tubular products of dimensions commonly used for pipeline and piping systems. Pipe NPS 12 (DN 300) and smaller have outside diameters numerically larger than their corresponding sizes. In contrast, the outside diameters of tubes are numerically identical to the size number for all sizes.

Advertisement