SAE International - AMS3694A
AERODYNAMIC SMOOTHING COMPOUND, FLEXIBLE -55° to +130°C (-65° to +270°F)
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 25 February 2004 |
| Status: | active |
description:
This specification covers a two-component air-curing resin-baue material in the form of a paste or putty, suitable for application by spatula or putty knife.
Document History
AMS3694A
February 25, 2004
AERODYNAMIC SMOOTHING COMPOUND, FLEXIBLE -55° to +130°C (-65° to +270°F)
This specification covers a two-component air-curing resin-baue material in the form of a paste or putty, suitable for application by spatula or putty knife.