SAE International - AMS3696B

AERODYNAMIC FAIRING COMPOUND -55° to +85°C (-65° to +185°F)

active
Buy Now
Organization: SAE International
Publication Date: 25 February 2004
Status: active
description:

This specification covers a two-component air-curing, aluminum-powder-filled, epoxy-resin-base material in the form of a paste or putty, suitable for application by spatula or... View More

Document History

AMS3696B
February 25, 2004
AERODYNAMIC FAIRING COMPOUND -55° to +85°C (-65° to +185°F)
This specification covers a two-component air-curing, aluminum-powder-filled, epoxy-resin-base material in the form of a paste or putty, suitable for application by spatula or putty-knife.

References

Advertisement