SAE International - AMS3847C

CLOTH, QUARTZ, "B" STAGE POLYIMIDE RESIN IMPREGNATED Style 581 Fabric, 315 °C (599 °F)

active
Buy Now
Organization: SAE International
Publication Date: 1 June 1994
Status: active
description:

This specification covers one type of quartz cloth impregnated with a heat-reactive, thermosetting, polyimide resin system, the resin being processed to a "B" stage condition, and furnished in... View More

Document History

AMS3847C
June 1, 1994
CLOTH, QUARTZ, "B" STAGE POLYIMIDE RESIN IMPREGNATED Style 581 Fabric, 315 °C (599 °F)
This specification covers one type of quartz cloth impregnated with a heat-reactive, thermosetting, polyimide resin system, the resin being processed to a "B" stage condition, and furnished in...

References

Advertisement