SAE International - AMS3826B

CLOTH, TYPE "E" GLASS "B" Stage Polyester Resin Impregnated 1581 and 7781 Type Fabric

active
Buy Now
Organization: SAE International
Publication Date: 1 July 1995
Status: active
description:

This specification covers two styles of glass cloth impregnated with a polyester resin system, the resin being processed to a "B" stage condition. Either style of glass may be used.

Document History

AMS3826B
July 1, 1995
CLOTH, TYPE "E" GLASS "B" Stage Polyester Resin Impregnated 1581 and 7781 Type Fabric
This specification covers two styles of glass cloth impregnated with a polyester resin system, the resin being processed to a "B" stage condition. Either style of glass may be used.

References

Advertisement