SAE International - AMSI7171

Insulation Blanket, Thermal-Acoustical

active
Buy Now
Organization: SAE International
Publication Date: 1 July 1999
Status: active
description:

This specification covers the requirements of composite blankets suitable for acoustical and thermal insulation of the walls of aircraft compartments within the temperature range of -65°F to... View More

Document History

AMSI7171
July 1, 1999
Insulation Blanket, Thermal-Acoustical
This specification covers the requirements of composite blankets suitable for acoustical and thermal insulation of the walls of aircraft compartments within the temperature range of -65°F to +175°F...

References

Advertisement