SAE International - AMSP25732A

Packaging, Preformed, Petroleum Hydraulic Fluid Resistant, Limited Serivce at 275°F (135°C)

active
Buy Now
Organization: SAE International
Publication Date: 5 August 2003
Status: active
description:

This specification covers O-ring packings for use with petroleum based hydraulic fluids conforming to MIL-H-5606 and MIL-H-83282 over the temperature range of -65° to 275°F (-54° to 135°C).

Document History

AMSP25732A
August 5, 2003
Packaging, Preformed, Petroleum Hydraulic Fluid Resistant, Limited Serivce at 275°F (135°C)
This specification covers O-ring packings for use with petroleum based hydraulic fluids conforming to MIL-H-5606 and MIL-H-83282 over the temperature range of -65° to 275°F (-54° to 135°C).

References

Advertisement