SAE International - AMS4193C

Aluminum Alloy Sheet and Plate 4.4Cu - 1.5Mg - 0.60Mn (2024-T861) Solution Heat Treated, Cold Worked, and Precipitation Heat Treated

active
Buy Now
Organization: SAE International
Publication Date: 29 March 2012
Status: active
description:

This specification covers an aluminum alloy in the form of flat sheet and plate 0.500 inch (12.70 mm) and under in nominal thickness.

Document History

AMS4193C
March 29, 2012
Aluminum Alloy Sheet and Plate 4.4Cu - 1.5Mg - 0.60Mn (2024-T861) Solution Heat Treated, Cold Worked, and Precipitation Heat Treated
This specification covers an aluminum alloy in the form of flat sheet and plate 0.500 inch (12.70 mm) and under in nominal thickness.

References

Advertisement