SAE International - AMS5584A

Steel, Corrosion and Heat Resistant, Seamless and Welded Hydraulic Tubing 17Cr - 12Ni - 1.5Mo - 0.03C max Cold Drawn, 1/8 Hard Temper

active
Buy Now
Organization: SAE International
Publication Date: 9 February 2012
Status: active
description:

This specification covers a corrosion and heat resistant steel in the form of two types of thin-wall, close-tolerance tubing 0.125 to 2.00 inches (3.18 to 50.8 mm), inclusive, in nominal OD.

Document History

AMS5584A
February 9, 2012
Steel, Corrosion and Heat Resistant, Seamless and Welded Hydraulic Tubing 17Cr - 12Ni - 1.5Mo - 0.03C max Cold Drawn, 1/8 Hard Temper
This specification covers a corrosion and heat resistant steel in the form of two types of thin-wall, close-tolerance tubing 0.125 to 2.00 inches (3.18 to 50.8 mm), inclusive, in nominal OD.

References

Advertisement