SAE International - AMS4195C

Aluminum Alloy Sheet and Plate, Alclad 4.4Cu - 1.5Mg - 0.60Mn (Alclad 2024 and 1-1/2% Alclad 2024-T861 Flat Sheet; 1-1/2% Alclad 2024-T861 Plate) Solution Heat Treated, Cold Worked, and Precipitation Heat Treated

active
Buy Now
Organization: SAE International
Publication Date: 19 May 2010
Status: active
description:

This specification covers an aluminum alloy in the form of flat sheet and plate 0.500 inch (12.70 mm) and under in nominal thickness.

Document History

AMS4195C
May 19, 2010
Aluminum Alloy Sheet and Plate, Alclad 4.4Cu - 1.5Mg - 0.60Mn (Alclad 2024 and 1-1/2% Alclad 2024-T861 Flat Sheet; 1-1/2% Alclad 2024-T861 Plate) Solution Heat Treated, Cold Worked, and Precipitation Heat Treated
This specification covers an aluminum alloy in the form of flat sheet and plate 0.500 inch (12.70 mm) and under in nominal thickness.

References

Advertisement