SAE International - AMS5914A
Nickel Alloy, Corrosion and Heat Resistant, Sheet, Strip, and Foil 52.5Ni - 19Cr - 3.0Mo - 5.0Cb - 0.90Ti - 0.50Al - 18Fe Consumable Electrode or Vacuum Induction Melted Precision Cold Rolled, Solution Heat Treated
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 11 October 2012 |
| Status: | active |
description:
This specification covers a precision cold rolled corrosion and heat resistant nickel alloy in the form of sheet and strip over 0.005 up to 0.015, inclusive, inch in nominal thickness and foil up... View More
Document History
AMS5914A
October 11, 2012
Nickel Alloy, Corrosion and Heat Resistant, Sheet, Strip, and Foil 52.5Ni - 19Cr - 3.0Mo - 5.0Cb - 0.90Ti - 0.50Al - 18Fe Consumable Electrode or Vacuum Induction Melted Precision Cold Rolled, Solution Heat Treated
This specification covers a precision cold rolled corrosion and heat resistant nickel alloy in the form of sheet and strip over 0.005 up to 0.015, inclusive, inch in nominal thickness and foil up to...