SAE International - AMS5637G

Steel, Corrosion Resistant, Bars and Wire 18Cr - 9.0Ni (SAE 30302) Solution Heat Treated and Cold Drawn 125 ksi (862 MPa) Tensile Strength

active
Buy Now
Organization: SAE International
Publication Date: 19 April 2006
Status: active
description:

This specification covers a corrosion resistant steel in the form of bars and wire 0.75 inch (19 mm) and under in nominal diameter or distance between parallel sides.

Document History

AMS5637G
April 19, 2006
Steel, Corrosion Resistant, Bars and Wire 18Cr - 9.0Ni (SAE 30302) Solution Heat Treated and Cold Drawn 125 ksi (862 MPa) Tensile Strength
This specification covers a corrosion resistant steel in the form of bars and wire 0.75 inch (19 mm) and under in nominal diameter or distance between parallel sides.

References

Advertisement