SAE International - AMSS83318A

Sealing Compound, Polysulfide Type, Low Temperature Curing, Quick Repair, Integral Fuel Tanks and Fuel Cell Cavities

active
Buy Now
Organization: SAE International
Publication Date: 16 January 2003
Status: active
description:

This specification covers two-component polysulfide sealing compounds, temperature resistant, for use from -65 to +250 °F (-54 to 121 °C), low temperature curing to 20 °F (-13 °C) minimum, for... View More

Document History

AMSS83318A
January 16, 2003
Sealing Compound, Polysulfide Type, Low Temperature Curing, Quick Repair, Integral Fuel Tanks and Fuel Cell Cavities
This specification covers two-component polysulfide sealing compounds, temperature resistant, for use from -65 to +250 °F (-54 to 121 °C), low temperature curing to 20 °F (-13 °C) minimum, for quick...

References

Advertisement