SAE International - AMS5583D
Nickel Alloy, Corrosion and Heat-Resistant, Seamless Tubing 72Ni - 15.5Cr - 0.95Cb - 2.5Ti - 0.70Al - 7.0Fe Vacuum Melted Solution Heat Treated, Precipitation Hardenable to 170 ksi (1172 MPa) Tensile Strength
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 6 October 2006 |
| Status: | active |
description:
This specification covers a corrosion and heat-resistant nickel alloy in the form of seamless tubing.
Document History
AMS5583D
October 6, 2006
Nickel Alloy, Corrosion and Heat-Resistant, Seamless Tubing 72Ni - 15.5Cr - 0.95Cb - 2.5Ti - 0.70Al - 7.0Fe Vacuum Melted Solution Heat Treated, Precipitation Hardenable to 170 ksi (1172 MPa) Tensile Strength
This specification covers a corrosion and heat-resistant nickel alloy in the form of seamless tubing.