SAE International - AMS5875C
Cobalt Alloy, Corrosion and Heat-Resistant, Strip 20Cr - 15Ni - 40Co - 7.0Mo - 16Fe Solution Heat Treated, Cold Rolled, and Aged Vacuum Induction Plus Vacuum Consumable Electrode Melted
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 11 December 2012 |
| Status: | active |
description:
This specification covers a corrosion and heat-resistant cobalt alloy in the form of strip 0.100 inch (2.54 mm) and under in specified thickness and 4.000inches (101.60 mm) and under in specified... View More
Document History
AMS5875C
December 11, 2012
Cobalt Alloy, Corrosion and Heat-Resistant, Strip 20Cr - 15Ni - 40Co - 7.0Mo - 16Fe Solution Heat Treated, Cold Rolled, and Aged Vacuum Induction Plus Vacuum Consumable Electrode Melted
This specification covers a corrosion and heat-resistant cobalt alloy in the form of strip 0.100 inch (2.54 mm) and under in specified thickness and 4.000inches (101.60 mm) and under in specified...