SAE International - AMST6845A
Tubing, Steel, Corrosion-Resistant (S30400), Aerospace Vehicle Hydraulic System 1/8 Hard Condition
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 17 December 2007 |
| Status: | active |
description:
This specification presents requirements for thin-walled (inside diameter greater than four times the wall thickness and outside diameter 1/4 inch and larger) corrosion-resistant steel tubing in... View More
Document History
AMST6845A
December 17, 2007
Tubing, Steel, Corrosion-Resistant (S30400), Aerospace Vehicle Hydraulic System 1/8 Hard Condition
This specification presents requirements for thin-walled (inside diameter greater than four times the wall thickness and outside diameter 1/4 inch and larger) corrosion-resistant steel tubing in...