SAE International - AMS5879C

Nickel Alloy, Corrosion and Heat-Resistant, Sheet, Strip, and Foil 62Ni - 21.5Cr - 9.0Mo - 3.7Cb Cold Rolled and Annealed

active
Buy Now
Organization: SAE International
Publication Date: 24 August 2007
Status: active
description:

This specification covers a corrosion and heat-resistant nickel alloy in the form of sheet, strip, and foil 0.100 inch (2.54 mm) and under in nominal thickness.

Document History

AMS5879C
August 24, 2007
Nickel Alloy, Corrosion and Heat-Resistant, Sheet, Strip, and Foil 62Ni - 21.5Cr - 9.0Mo - 3.7Cb Cold Rolled and Annealed
This specification covers a corrosion and heat-resistant nickel alloy in the form of sheet, strip, and foil 0.100 inch (2.54 mm) and under in nominal thickness.

References

Advertisement