SAE International - AMS5962A

Nickel Alloy, Corrosion and Heat-Resistant, Round Bars and Wire 52.5Ni - 19Cr - 3.0Mo - 5.1Cb - 0.90Ti - 0.50Al - 18Fe Consumable Electrode or Vacuum Induction Melted 1775 °F (968 °C) Solution Treated and Work Strengthened Precipitation Hardenable

active
Buy Now
Organization: SAE International
Publication Date: 12 May 2022
Status: active
description:

This specification covers a corrosion and heat resistant work strengthened nickel alloy in the form of bars and wire, 1½ inches (38 mm) and under in nominal diameter (See

8.2 ).

Document History

AMS5962A
May 12, 2022
Nickel Alloy, Corrosion and Heat-Resistant, Round Bars and Wire 52.5Ni - 19Cr - 3.0Mo - 5.1Cb - 0.90Ti - 0.50Al - 18Fe Consumable Electrode or Vacuum Induction Melted 1775 °F (968 °C) Solution Treated and Work Strengthened Precipitation Hardenable
This specification covers a corrosion and heat resistant work strengthened nickel alloy in the form of bars and wire, 1½ inches (38 mm) and under in nominal diameter (See 8.2 ).

References

Advertisement