SAE International - AMS5699G
Nickel Alloy, Corrosion and Heat-Resistant, Wire 72Ni - 15.5Cr - 0.95Cb - 2.5Ti - 0.70Al - 7.0Fe Spring Temper, Precipitation Hardenable
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 2 December 2013 |
| Status: | active |
description:
This specification covers a corrosion and heat-resistant nickel alloy in the form of round, square, and flat wire 0.625 inch (15.88 mm) and under in nominal diameter or thickness.
Document History
AMS5699G
December 2, 2013
Nickel Alloy, Corrosion and Heat-Resistant, Wire 72Ni - 15.5Cr - 0.95Cb - 2.5Ti - 0.70Al - 7.0Fe Spring Temper, Precipitation Hardenable
This specification covers a corrosion and heat-resistant nickel alloy in the form of round, square, and flat wire 0.625 inch (15.88 mm) and under in nominal diameter or thickness.