SAE International - AMS5698G

Nickel Alloy, Corrosion and Heat-Resistant, Wire 72Ni - 15.5Cr - 0.95Cb - 2.5Ti - 0.70Al - 7.0Fe No. 1 Temper, Precipitation Hardenable

active
Buy Now
Organization: SAE International
Publication Date: 2 December 2013
Status: active
description:

This specification covers a corrosion and heat-resistant nickel alloy in the form of round, square, and flat wire 0.500 inch (12.70 mm) and under in nominal diameter or thickness.

Document History

AMS5698G
December 2, 2013
Nickel Alloy, Corrosion and Heat-Resistant, Wire 72Ni - 15.5Cr - 0.95Cb - 2.5Ti - 0.70Al - 7.0Fe No. 1 Temper, Precipitation Hardenable
This specification covers a corrosion and heat-resistant nickel alloy in the form of round, square, and flat wire 0.500 inch (12.70 mm) and under in nominal diameter or thickness.

References

Advertisement