SAE International - AMS5894C

Cobalt Alloys, Bars, Sheet, and Plate 60Co - 28Cr - 4.5W - 1.15C Solution Heat Treated

active
Buy Now
Organization: SAE International
Publication Date: 28 September 2009
Status: active
description:

This specification covers a cobalt alloy in the form of sheet and plate up to 1 inch (25 mm) in nominal thickness or round bars up to 3 1/2 inches (89 mm) in nominal diameter.

Document History

AMS5894C
September 28, 2009
Cobalt Alloys, Bars, Sheet, and Plate 60Co - 28Cr - 4.5W - 1.15C Solution Heat Treated
This specification covers a cobalt alloy in the form of sheet and plate up to 1 inch (25 mm) in nominal thickness or round bars up to 3 1/2 inches (89 mm) in nominal diameter.

References

Advertisement