SAE International - AMS5920
Cobalt-Nickel Alloy, Corrosion and Heat-Resistant, Round Bars 19Cr - 36Co - 25Ni - 7.0Mo - 0.50Cb - 2.9Ti - 0.20Al - 9.0Fe Vacuum Induction Plus Vacuum Consumable Electrode Melted Solution Heat Treated, Work Strengthened and Aged, Modified Strength
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 24 August 2007 |
| Status: | active |
description:
This specification covers a corrosion and heat-resistant, work strengthened and aged cobalt-nickel-chromi
Document History
AMS5920
August 24, 2007
Cobalt-Nickel Alloy, Corrosion and Heat-Resistant, Round Bars 19Cr - 36Co - 25Ni - 7.0Mo - 0.50Cb - 2.9Ti - 0.20Al - 9.0Fe Vacuum Induction Plus Vacuum Consumable Electrode Melted Solution Heat Treated, Work Strengthened and Aged, Modified Strength
This specification covers a corrosion and heat-resistant, work strengthened and aged cobalt-nickel-chromium alloy in the form of bars 2 inches (50.8 mm) and under in nominal diameter (See 8.2 ).