SAE International - AMS5919

Cobalt-Nickel Alloy, Corrosion and Heat-Resistant, Round Bars 19Cr - 36Co - 25Ni - 7.0Mo - 0.50Cb - 2.9Ti - 0.20Al - 9.0Fe Vacuum Induction Plus Vacuum Consumable Electrode Melted Solution Heat Treated and Work Strengthened, Modified Strength

active
Buy Now
Organization: SAE International
Publication Date: 24 August 2007
Status: active
description:

This specification covers a corrosion and heat-resistant, work strengthened cobalt-nickel-chromium alloy in the form of bars 2 inches (50.8 mm) and under in nominal diameter... View More

Document History

AMS5919
August 24, 2007
Cobalt-Nickel Alloy, Corrosion and Heat-Resistant, Round Bars 19Cr - 36Co - 25Ni - 7.0Mo - 0.50Cb - 2.9Ti - 0.20Al - 9.0Fe Vacuum Induction Plus Vacuum Consumable Electrode Melted Solution Heat Treated and Work Strengthened, Modified Strength
This specification covers a corrosion and heat-resistant, work strengthened cobalt-nickel-chromium alloy in the form of bars 2 inches (50.8 mm) and under in nominal diameter (See 8.2 ).

References

Advertisement