SAE International - MAM5914A

Nickel Alloy, Corrosion and Heat Resistant, Sheet, Strip, and Foil 52.5ni 19cr 3.0mo 5.0cb 0.90ti 0.50al 18fe Consumable Electrode Or Vacuum Induction Melted Precision Cold Rolled, Solution Heat Treated

active
Buy Now
Organization: SAE International
Publication Date: 12 March 2003
Status: active
description:

This specification covers a corrosion and heat resistant nickel alloy in the form of sheet, strip, and foil up to 0.38 millimeters in nominal thickness procured in SI (Metric) units.

AMS... View More

Document History

MAM5914A
March 12, 2003
Nickel Alloy, Corrosion and Heat Resistant, Sheet, Strip, and Foil 52.5ni 19cr 3.0mo 5.0cb 0.90ti 0.50al 18fe Consumable Electrode Or Vacuum Induction Melted Precision Cold Rolled, Solution Heat Treated
This specification covers a corrosion and heat resistant nickel alloy in the form of sheet, strip, and foil up to 0.38 millimeters in nominal thickness procured in SI (Metric) units. AMS 5914 is the...

References

Advertisement