SAE International - AMS3116A

Primer Coating: Epoxy, Chemical and Solvent Resistant Non-Chromated, Corrosion Preventive

active
Buy Now
Organization: SAE International
Publication Date: 16 May 2023
Status: active
description:

This specification covers two types of two-component, epoxy, chemical and solvent resistant primer coatings formulated primarily for spray application. These coatings are compatible with epoxy and... View More

Document History

AMS3116A
May 16, 2023
Primer Coating: Epoxy, Chemical and Solvent Resistant Non-Chromated, Corrosion Preventive
This specification covers two types of two-component, epoxy, chemical and solvent resistant primer coatings formulated primarily for spray application. These coatings are compatible with epoxy and...

References

Advertisement