SAE International - AMS5703D
Nickel Alloy, Corrosion and Heat-Resistant, Bars, Forgings, and Rings 41.5Ni - 16Cr - 37Fe - 2.9Cb - 1.8Ti Consumable Electrode or Vacuum Induction Melted 1750 °F (954 °C) Solution, Stabilization, and Precipitation Heat Treated
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 9 February 2012 |
| Status: | active |
description:
This specification covers a corrosion and heat-resistant nickel alloy in the form of bars, forgings, flash welded rings, and stock for forging or flash welded rings.
Document History
AMS5703D
February 9, 2012
Nickel Alloy, Corrosion and Heat-Resistant, Bars, Forgings, and Rings 41.5Ni - 16Cr - 37Fe - 2.9Cb - 1.8Ti Consumable Electrode or Vacuum Induction Melted 1750 °F (954 °C) Solution, Stabilization, and Precipitation Heat Treated
This specification covers a corrosion and heat-resistant nickel alloy in the form of bars, forgings, flash welded rings, and stock for forging or flash welded rings.