SAE International - AMS3697B
AERODYNAMIC FAIRING COMPOUND -55° to +150°C (-65° to +300°F)
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 July 1991 |
| Status: | active |
description:
This specification covers a two-component air-curing, aluminum-powder-fill
Document History
AMS3697B
July 1, 1991
AERODYNAMIC FAIRING COMPOUND -55° to +150°C (-65° to +300°F)
This specification covers a two-component air-curing, aluminum-powder-filled, epoxy-resin-base material in the form of a paste or putty, suitable for application by spatula or putty-knife.