SAE International - AMS4194C
Aluminum Alloy Sheet and Plate, Alclad 4.4Cu - 1.5Mg - 0.60Mn (Alclad 2024 and 1-1/2% Alclad 2024-T361 Flat Sheet; 1-1/2% Alclad 2024-T361 Plate) Solution Heat Treated and Cold Worked
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 29 March 2012 |
| Status: | active |
description:
This specification covers an aluminum alloy in the form of flat sheet and plate 0.500 inch (12.70 mm) and under in nominal thickness.
Document History
AMS4194C
March 29, 2012
Aluminum Alloy Sheet and Plate, Alclad 4.4Cu - 1.5Mg - 0.60Mn (Alclad 2024 and 1-1/2% Alclad 2024-T361 Flat Sheet; 1-1/2% Alclad 2024-T361 Plate) Solution Heat Treated and Cold Worked
This specification covers an aluminum alloy in the form of flat sheet and plate 0.500 inch (12.70 mm) and under in nominal thickness.