SAE International - AMS5636F

Steel, Corrosion-Resistant, Bars and Wire 18Cr - 9.0Ni (SAE 30302) Solution Heat Treated and Cold Drawn 100 ksi (689 MPa) Tensile Strength

active
Buy Now
Organization: SAE International
Publication Date: 11 April 2012
Status: active
description:

This specification covers a corrosion-resistant steel in the form of bars and wire 0.75 inch (19 mm) and under in nominal diameter or distance between parallel sides.

Document History

AMS5636F
April 11, 2012
Steel, Corrosion-Resistant, Bars and Wire 18Cr - 9.0Ni (SAE 30302) Solution Heat Treated and Cold Drawn 100 ksi (689 MPa) Tensile Strength
This specification covers a corrosion-resistant steel in the form of bars and wire 0.75 inch (19 mm) and under in nominal diameter or distance between parallel sides.

References

Advertisement