SAE International - AMS5605E
Nickel Alloy, Corrosion and Heat-Resistant, Sheet, Strip, and Plate 41.5Ni - 16Cr - 37Fe - 2.9Cb(Nb) - 1.8Ti Consumable Electrode or Vacuum Induction Melted 1800 °F (982 °C) Solution Heat Treated
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 22 September 2006 |
| Status: | active |
description:
This specification covers a corrosion and heat-resistant nickel alloy in the form of sheet, strip, and plate 1.00 inch (25.4 mm) and under in nominal thickness.
Document History
AMS5605E
September 22, 2006
Nickel Alloy, Corrosion and Heat-Resistant, Sheet, Strip, and Plate 41.5Ni - 16Cr - 37Fe - 2.9Cb(Nb) - 1.8Ti Consumable Electrode or Vacuum Induction Melted 1800 °F (982 °C) Solution Heat Treated
This specification covers a corrosion and heat-resistant nickel alloy in the form of sheet, strip, and plate 1.00 inch (25.4 mm) and under in nominal thickness.