SAE International - AMS5596K

Nickel Alloy, Corrosion and Heat-Resistant, Sheet, Strip, Foil and Plate 52.5Ni - 19Cr - 3.0Mo - 5.1Cb (Nb) - 0.90Ti - 0.50Al - 18Fe Consumable Electrode Remelted or Vacuum Induction Melted 1775 °F (968 °C) Solution Heat Treated

active
Buy Now
Organization: SAE International
Publication Date: 12 October 2012
Status: active
description:

This specification covers a corrosion and heat-resistant nickel alloy in the form of sheet, strip, foil, and plate.

Document History

AMS5596K
October 12, 2012
Nickel Alloy, Corrosion and Heat-Resistant, Sheet, Strip, Foil and Plate 52.5Ni - 19Cr - 3.0Mo - 5.1Cb (Nb) - 0.90Ti - 0.50Al - 18Fe Consumable Electrode Remelted or Vacuum Induction Melted 1775 °F (968 °C) Solution Heat Treated
This specification covers a corrosion and heat-resistant nickel alloy in the form of sheet, strip, foil, and plate.

References

Advertisement