SAE International - AMS5668J

Nickel Alloy, Corrosion and Heat-Resistant, Bars, Forgings, and Rings 72Ni - 15.5Cr - 7.0Fe - 2.5Ti - 1.0Cb (Nb) - 0.70Al 2100 °F (1149 °C) Solution and Precipitation Heat Treated

active
Buy Now
Organization: SAE International
Publication Date: 12 October 2012
Status: active
description:

This specification covers a corrosion and heat-resistant nickel alloy in the form of bars, forgings, flash welded rings, and stock for forging, flash welded rings, or heading.

Document History

AMS5668J
October 12, 2012
Nickel Alloy, Corrosion and Heat-Resistant, Bars, Forgings, and Rings 72Ni - 15.5Cr - 7.0Fe - 2.5Ti - 1.0Cb (Nb) - 0.70Al 2100 °F (1149 °C) Solution and Precipitation Heat Treated
This specification covers a corrosion and heat-resistant nickel alloy in the form of bars, forgings, flash welded rings, and stock for forging, flash welded rings, or heading.

References

Advertisement